onsemi Logic - Logic - Gates and Inverters - MC14049BFELG MC14049BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207826-MC14049BFELG Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207826-MC14049BFELG Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14049BFELG - 207826-MC14049BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14049BFELG
207826-MC14049BFELG
Logic - Logic - Gates and Inverters - MC14049BFELG 207826-MC14049BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 207826-MC14049BFELG Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207826-MC14049BFELG
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 207826-MC14049BFELG
Product Name Logic - Logic - Gates and Inverters - MC14049BFELG
Package Type 16-SOEIAJ
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details