Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Logic IC Base Number:4049; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AC1862 |
| Product Name | Logic Family / Base Number Onsemi |