BUFFER, NON INVERTING, SOIC-16; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:MC14049; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 81Y6554 |
| Product Name | Buffer, Non Inverting, Soic-16; Logic Device Type Onsemi |