onsemi Inverters ICs MC14049BDR2G

Description
LOG CMOS INVERTER HEX
Request a Quote Datasheet
Description
LOG CMOS INVERTER HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 1844793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844793P
Inverters ICs 1844793P
LOG CMOS INVERTER HEX

LOG CMOS INVERTER HEX

Supplier's Site
Inverters ICs - 1844252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844252
Inverters ICs 1844252
LOG CMOS INVERTER HEX

LOG CMOS INVERTER HEX

Supplier's Site
Inverters ICs - 1844793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1844793
Inverters ICs 1844793
LOG CMOS INVERTER HEX

LOG CMOS INVERTER HEX

Supplier's Site
Logic - Logic - Gates and Inverters - MC14049BDR2G - 022569-MC14049BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14049BDR2G
022569-MC14049BDR2G
Logic - Logic - Gates and Inverters - MC14049BDR2G 022569-MC14049BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022569-MC14049BDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 10mA, 40mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: MC14049 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14049BDR2G; MC14049BD; MC14049BDR2; MC14049BCP; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022569-MC14049BDR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: MC14049
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14049BDR2G; MC14049BD; MC14049BDR2; MC14049BCP;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
18V 30mA SOIC Logic IC
705-MC14049BDR2G
18V 30mA SOIC Logic IC 705-MC14049BDR2G
6-Ch CMOS Buffer/Inverter, SOIC, 3-18V, 30mA Product overview: MC14049BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 30mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BDR2G can be used for catalog matching and distributor lookup.

6-Ch CMOS Buffer/Inverter, SOIC, 3-18V, 30mA Product overview: MC14049BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 30mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14049BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049BDR2GOSDKR-ND
Gates and Inverters MC14049BDR2GOSDKR-ND
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Gates and Inverters - MC14049BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049BDR2GOSTR-ND
Gates and Inverters MC14049BDR2GOSTR-ND
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Gates and Inverters - MC14049BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049BDR2GOSCT-ND
Gates and Inverters MC14049BDR2GOSCT-ND
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Ic,logic Gate,hex Inverter,cmos,sop,16Pin,plastic Rohs Compliant Onsemi - 71J5470 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,hex Inverter,cmos,sop,16Pin,plastic Rohs Compliant Onsemi
71J5470
Ic,logic Gate,hex Inverter,cmos,sop,16Pin,plastic Rohs Compliant Onsemi 71J5470
IC,LOGIC GATE,HEX INVERTER,CMOS,SOP,16 PIN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,HEX INVERTER,CMOS,SOP,16PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - MC14049BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049BDR2G
Gates and Inverters MC14049BDR2G
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC14049BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14049BDR2G
Logic - Gates and Inverters MC14049BDR2G
IC INVERTER 6CH 6-INP 16SOIC

IC INVERTER 6CH 6-INP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14049BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14049BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14049BDR2G
IC INVERTER 6CH 1-INP 16SOIC

IC INVERTER 6CH 1-INP 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1844793P 1844252 022569-MC14049BDR2G 705-MC14049BDR2G MC14049BDR2GOSDKR-ND 71J5470 MC14049BDR2G MC14049BDR2G MC14049BDR2G
Product Name Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - MC14049BDR2G 18V 30mA SOIC Logic IC Gates and Inverters Ic,logic Gate,hex Inverter,cmos,sop,16Pin,plastic Rohs Compliant Onsemi Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver; Hex Inverter/Buffer NOT; Buffer/Driver; Hex inverter/buffer NOT; Inverter NOT; Buffer/Driver; Buffer, Inverter NOT NOT; Inverter NOT NOT
Output Type Single Ended Single ended
Logic Family Hex Inverter/Buffer Hex inverter/buffer
Number of Gates 1 1
Supply Voltage 18 v 3 V ~ 18 V 18V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers