onsemi Logic - Logic - Gates and Inverters - MC14049BDR2 MC14049BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217590-MC14049BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217590-MC14049BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14049BDR2 - 1217590-MC14049BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14049BDR2
1217590-MC14049BDR2
Logic - Logic - Gates and Inverters - MC14049BDR2 1217590-MC14049BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217590-MC14049BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217590-MC14049BDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - MC14049BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049BDR2
Gates and Inverters MC14049BDR2
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Gates and Inverters - MC14049BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049BDR2
Gates and Inverters MC14049BDR2
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14049BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14049BDR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14049BDR2
IC INVERTER HEX 1-INPUT 16SOIC

IC INVERTER HEX 1-INPUT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1217590-MC14049BDR2 MC14049BDR2 MC14049BDR2
Product Name Logic - Logic - Gates and Inverters - MC14049BDR2 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT
Supply Voltage 1.8V; 3V ~ 18V 1.8V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details