IC, HEX INVERT/BUFFER, SMD; Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Logic IC Base RoHS Compliant: Yes
HEX INVERTING BUFFER, SOIC-16; Logic Family / Base Number:MC14049; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers 3-18V Hex CMOS Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 61M7711 | MC14049BDG |
| Product Name | Ic, Hex Invert/buffer, Smd; Logic Family / Base Number Onsemi | Buffers & Line Drivers |