onsemi 18V Logic IC MC14049BCPG

Description
Hex Inverter IC, 6-Ch, CMOS, 3-18V, PDIP-16 Product overview: MC14049BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Ch, CMOS, 3-18V, PDIP-16 Product overview: MC14049BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V Logic IC
705-MC14049BCPG
18V Logic IC 705-MC14049BCPG
Hex Inverter IC, 6-Ch, CMOS, 3-18V, PDIP-16 Product overview: MC14049BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BCPG can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, CMOS, 3-18V, PDIP-16 Product overview: MC14049BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BCPG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC14049BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14049BCPGOS-ND
Gates and Inverters MC14049BCPGOS-ND
Inverter IC 6 Channel 16-PDIP

Inverter IC 6 Channel 16-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - MC14049BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14049BCPG
Logic - Gates and Inverters MC14049BCPG
IC INVERTER 6CH 6-INP 16DIP

IC INVERTER 6CH 6-INP 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14049BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14049BCPG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14049BCPG
IC INVERTER 6CH 1-INP 16DIP

IC INVERTER 6CH 1-INP 16DIP

Supplier's Site
Gates and Inverters - MC14049BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14049BCPG
Gates and Inverters MC14049BCPG
Inverter IC 6 Channel 16-PDIP

Inverter IC 6 Channel 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14049BCPG MC14049BCPGOS-ND MC14049BCPG MC14049BCPG MC14049BCPG
Product Name 18V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 6 1 1
Propagation Delay 60 ns 60 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details