"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Phase Locked Loop, SOEIAJ-16, 2000-REEL Product overview: MC14046BFELG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC14046BFELG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 747321-MC14046BFELG
Manufacturer Homepage: www.onsemi.com
Reference case: SOP
Reference Date Code: 1448+
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC PHASE LOCKED LOOP 16SOEIAJ
Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.209", 5.30mm Width)
IC PHASE LOCK LOOP 16SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | MC14046BFELGOSTR-ND | 728-MC14046BFELG | 747321-MC14046BFELG | MC14046BFELG | MC14046BFELG | MC14046BFELG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC14046BFELG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |