"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 121071-MC14046BFEL
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Maximum Input Frequency: 1.9MHz
PHASE LOCKED LOOP, 0.5MHz, PDSO16, EIAJ, PLASTIC, SOIC-16 Product overview: MC14046BFEL from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.5MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC14046BFEL can be used for catalog matching and distributor lookup.
IC PHASE LOCK LOOP 16SOEIAJ
IC PHASE LOCKED LOOP 16SOEIAJ
Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.209", 5.30mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | MC14046BFEL-ND | 121071-MC14046BFEL | 728-MC14046BFEL | MC14046BFEL | MC14046BFEL | MC14046BFEL |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC14046BFEL | 0.5MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount; 16-SOEIAJ | Tape and Reel | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |