Phase Locked Loop Product overview: MC14046BDWR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC14046BDWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005242-MC14046BDWR2G
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Family Name: MC14046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Maximum Input Frequency: 1.9MHz
Alternative Parts (Cross-Reference): MC14046BDWG;
Introduction Date: October 01, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295"", 7.50mm Width)"
"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295"", 7.50mm Width)"
"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295"", 7.50mm Width)"
IC PHASE LOCK LOOP CMOS 16SOIC
IC PHASE LOCK LOOP 16SOIC
IC PHASE LOCK LOOP CMOS 16SOIC
Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-MC14046BDWR2G | 005242-MC14046BDWR2G | MC14046BDWR2GOSDKR-ND | MC14046BDWR2G | MC14046BDWR2G | MC14046BDWR2G | MC14046BDWR2G |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC14046BDWR2G | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; Surface Mount | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Frequency | 1.4 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |