The MC14046B Phase Lock Loop operates at a frequency of 1.9 MHz and is housed in a 16-pin SOIC package. It features two phase comparators, a voltage-controlled oscillator (VCO), and a source follower output. The device supports a supply voltage range from 3.0 to 18 V and is capable of handling input signals directly or through capacitive coupling. The phase comparators provide digital error signals to maintain phase relationships between input signals. The VCO's output frequency is determined by the input voltage and external components connected to specific pins. This PLL is suitable for applications such as frequency synthesis, modulation, and data synchronization. It is RoHS compliant and includes diode protection on all inputs. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments.
"Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 883283-MC14046BDWG
Operating Temperature Range: -55°C ~ 125°C
Features: Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14046
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14046BDWG-ND, MC14046BDWGOS
MC14046BDWG, LOG CMOS PHASE LOCK LOOP
MC14046BDWG, LOG CMOS PHASE LOCK LOOP
PLL IC, 1.9MHz, 3-18V, 125°C, SOIC, Surface Mount Product overview: MC14046BDWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9MHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.9MHz, 18V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC14046BDWG can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295", 7.50mm Width)
IC PHASE LOCK LOOP 16SOIC
IC PHASE LOCKED LOOP 16-SOIC
PHASE LOCK LOOP, 1.9MHZ, W16-SOIC; PLL Type:Frequency Synthesis; Frequency:1.9MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | MC14046BDWGOS-ND | 883283-MC14046BDWG | 8063179 | 728-MC14046BDWG | MC14046BDWG | MC14046BDWG | MC14046BDWG | 45J1054 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC14046BDWG | Clock Synthesizers | SMD 1.9MHz 18V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Phase Lock Loop, 1.9Mhz, W16-Soic; Pll Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Phase Lock Loop (PLL); Clock Generator | Phase Lock Loop (PLL); Clock Generator | |||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | 16-SOIC | CMOS | |||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount; 16-SOIC | SOIC; Soic | Rail/Tube | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount; SOIC; Surface Mount | ||
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |