The MC14046BCPG is a phase-locked loop (PLL) integrated circuit that features two phase comparators, a voltage-controlled oscillator (VCO), a source follower, and a zener diode. It is designed to handle both large and small voltage signals, with the capability to self-bias small signals for optimal performance. The first phase comparator operates as an exclusive OR gate, providing a digital error signal while maintaining a 90° phase shift, while the second comparator maintains a 0° phase shift and is not limited by duty cycle. This device operates within a supply voltage range of 3.0 to 18 V and is compatible with low-power TTL outputs. It is also a pin-for-pin replacement for the CD4046B, making it suitable for various applications including frequency synthesis, FM and FSK modulation, tone decoding, and motor speed control. The MC14046BCPG is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environments. Engineers considering this product should note its features such as diode protection on all inputs and the ability to minimize standby power consumption through an inhibit input. The device's performance characteristics, including output drive current and input sensitivity, are detailed in the datasheet, providing essential information for integration into various projects.
PHASE LOCKED LOOP, 0.5MHz, PDIP16, ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC14046BCPG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.5MHz, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC14046BCPG can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 1.9MHz 1 16-DIP (0.300"", 7.62mm)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1217584-MC14046BCPG
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Frequency - Max: 1.9MHz
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 18 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MC14046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-PDIP
Introduction Date: October 01, 1997
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC PHASE LOCK LOOP 16DIP
IC PHASE LOCK LOOP CMOS 16DIP
Phase Lock Loop (PLL) IC 1.9MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP CMOS 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-MC14046BCPG | MC14046BCPGOS-ND | 1217584-MC14046BCPG | MC14046BCPG | MC14046BCPG | MC14046BCPG | MC14046BCPG |
| Product Name | 0.5MHz DIP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC14046BCPG | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | DIP; Through Hole | |
| Frequency | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz | 1.9 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |