MC14044BDG, LOG CMOS LATCH QUAD NAND
MC14044BDG, LOG CMOS LATCH QUAD NAND
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787700-MC14044BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 4
Delay Time - Propagation: 60ns
Family Name: MC14044
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NLV14043BDG; CD4044BCMX; CD4044BCM; TC4044BF;
Introduction Date: May 07, 1996
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
4000 CMOS, SMD, 4044, SOIC16, 15V; Logic Family / Base Number:MC14044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
QUAD R/S-LATCH, 3-STATE, SOIC-16; Logic Family / Base Number:MC14044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 8063172 | 8063172P | MC14044BDGOS-ND | 787700-MC14044BDG | 92K6829 | MC14044BDG | MC14044BDG | MC14044BDG |
| Product Name | Latch ICs | Latch ICs | Latches | Logic - Logic - Latches - MC14044BDG | 4000 Cmos, Smd, 4044, Soic16, 15V; Logic Family / Base Number Onsemi | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | S-R; Transparent-D; Sr type | Transparent-D | S-R | |||||
| Output Characteristics | 3 state | 3-State; 3 State | 3-State | |||||
| Package Type | Soic; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | SOIC; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC | 16-SOIC (0.154", 3.90mm Width); SOIC | |
| Logic Family | CMOS; 4000 | CMOS; 4000 | ||||||
| Number of Pins | 16 | 16 |