S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 022567-MC14043BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC LATCH R-S QUAD P/N 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
SR-LATCH, QUAD, TRI-STATE, SOIC-16; Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14043BDR2GOSDKR-ND | MC14043BDR2G | 022567-MC14043BDR2G | MC14043BDR2G | MC14043BDR2G | MC14043BDR2G | MC14043BDR2G | 42Y0561 |
| Product Name | Latches | Logic - Logic - Latches - MC14043BDR2G | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches | Sr-Latch, Quad, Tri-State, Soic-16; Logic Family / Base Number Onsemi | |
| Latch Type | S-R | S-R | ||||||
| Output Characteristics | 3-State | |||||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | |||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | |||||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA | 8.8 mA |