onsemi Logic Family / Base Number Onsemi MC14043BDR2G.

Description
Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; No. of Bits:4bit RoHS Compliant: Yes
Description
Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; No. of Bits:4bit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8109 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8109
Logic Family / Base Number Onsemi 29AC8109
Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; No. of Bits:4bit RoHS Compliant: Yes

Logic Family / Base Number:MC14043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; No. of Bits:4bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 29AC8109
Product Name Logic Family / Base Number Onsemi
Propagation Delay 175 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373ADGG,518 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details