Manufacturer: ON Semiconductor
Win Source Part Number: 222028-MC14043BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
CMOS Logic, Quad R-S Latches, PDIP16, Pb-Free
IC LATCH R-S QUAD NOR 16DIP
IC LATCH R-S QUAD NOR 16DIP
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 222028-MC14043BCPG | MC14043BCPGOS-ND | 70099851 | MC14043BCPG | MC14043BCPG | MC14043BCPG |
| Product Name | Logic - Logic - Latches - MC14043BCPG | Latches | CMOS Logic, Quad R-S Latches, PDIP16, Pb-Free | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | |||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA | 8.8 mA | |||
| Propagation Delay | 60 ns | 60 ns | 60 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |