onsemi Logic - Logic - Latches - MC14042BCP MC14042BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222025-MC14042BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222025-MC14042BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC14042BCP - 222025-MC14042BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14042BCP
222025-MC14042BCP
Logic - Logic - Latches - MC14042BCP 222025-MC14042BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222025-MC14042BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns

Manufacturer: ON Semiconductor
Win Source Part Number: 222025-MC14042BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns

Buy Now Datasheet
Latches - MC14042BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC14042BCP
Latches MC14042BCP
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet
Latches - MC14042BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC14042BCP
Latches MC14042BCP
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 222025-MC14042BCP MC14042BCP
Product Name Logic - Logic - Latches - MC14042BCP Latches
Supply Voltage 3 V ~ 18 V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA
High-level Output Current (Source) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details