Manufacturer: ON Semiconductor
Win Source Part Number: 207825-MC14040BDTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
COUNTER, BINARY, -55 TO 125DEG C; Logic Family / Base Number:MC14040B; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
IC COUNTER BINARY 12BIT 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC COUNTER BINARY 12BIT 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 207825-MC14040BDTR2G | 488-MC14040BDTR2GDKR-ND | 42K0516 | MC14040BDTR2G | MC14040BDTR2G | MC14040BDTR2G | MC14040BDTR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14040BDTR2G | Counters, Dividers | Counter, Binary, -55 To 125Deg C; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) | SSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Binary |