Manufacturer: ON Semiconductor
Win Source Part Number: 022566-MC14040BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER 12BIT CMOS 16SOIC
IC COUNTER 12BIT CMOS 16SOIC
12 BIT BINARY COUNTER, SOIC-16, FULL REEL; Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
12 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
IC BINARY COUNTER 12-BIT 16SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 022566-MC14040BDR2G | MC14040BDR2GOSDKR-ND | MC14040BDR2G | MC14040BDR2G | 29X6042 | MC14040BDR2G | MC14040BDR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14040BDR2G | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | 12 Bit Binary Counter, Soic-16, Full Reel; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Binary |