Manufacturer: ON Semiconductor
Win Source Part Number: 1073146-MC1403P1G
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
10 mA Low Voltage Reference 2.5 V ±25 mV, 8 LEAD PDIP, 50-TUBE Product overview: MC1403P1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403P1G can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP
IC VREF SERIES 1% 8DIP
VOLTAGE REF, SERIES, 2.5V, DIP-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:25mV; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC VREF SERIES 1% 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1073146-MC1403P1G | 693-MC1403P1G | MC1403P1GOS-ND | MC1403P1G | 88H4714 | MC1403P1G |
| Product Name | PMIC - PMIC - Voltage Reference - MC1403P1G | 10 mA 2.5 V Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Series, 2.5V, Dip-8; Voltage Reference Type Onsemi | PMIC - Voltage Reference |
| Package Type | DIP; Other; 8-PDIP | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | DIP |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||||
| TC | 40 ppm/C | 40 ppm/C | ||||
| IQ | 1.5 mA | 1.5 mA | 1.5 mA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |