Manufacturer: ON Semiconductor
Win Source Part Number: 138465-MC1403DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Family Name: MC1403
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Alternative Parts (Cross-Reference): MC1403DT; SG3503DM; MC1403D;
Introduction Date: February 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-SOIC
2.5V Precision Voltage Reference, 8-Pin SOIC N, Surface Mount Product overview: MC1403DR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403DR2G can be used for catalog matching and distributor lookup.
IC VREF SERIES 1% 8SOIC
IC VREF SERIES 1% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 138465-MC1403DR2G | MC1403DR2GOSTR-ND | 693-MC1403DR2G | MC1403DR2G | MC1403DR2G |
| Product Name | PMIC - PMIC - Voltage Reference - MC1403DR2G | Voltage Reference | SMD 2.5V SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| TC | 40 ppm/C | 40 ppm/C | |||
| IQ | 1.5 mA | 1.5 mA | 1.5 mA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |