ONSEMI
MC1403DG -- VOLTAGE REFERENCE
onsemi
Voltage Reference
MC1403DG
Description
IC VREF SERIES 1% 8SOIC
Description
IC VREF SERIES 1% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MC1403DG |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Package Type
Other; 3-SIP Module
Life Cycle Stage
Obsolete
Output Voltage
12 volts
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
2.8 amps
VIN
8 to 36 volts
View Details