Manufacturer: ON Semiconductor
Win Source Part Number: 1217564-MC1403BD
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V ~ 40 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Family Name: MC1403
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC1403D; MC1403DT; SG3503DM;
Introduction Date: February 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
10 mA Low Voltage Reference 2.5 V ±25 mV, SOIC-8 Narrow Body, 98-TUBE Product overview: MC1403BD from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BD can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-SOIC
IC VREF SERIES 1% 8SOIC
IC VREF SERIES 1% 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1217564-MC1403BD | 693-MC1403BD | MC1403BD-ND | MC1403BD | MC1403BD |
| Product Name | PMIC - PMIC - Voltage Reference - MC1403BD | 10 mA 2.5 V SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| TC | 40 ppm/C | 40 ppm/C | |||
| IQ | 1.5 mA | 1.5 mA | 1.5 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Series | Series | Series |