onsemi Integrated Circuits (ICs) - Logic - Shift Registers MC14035BCP

Description
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14035BCP - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16

Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14035BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14035BCP
Integrated Circuits (ICs) - Logic - Shift Registers MC14035BCP
PARALLEL IN PARALLEL OUT, 4000/1

PARALLEL IN PARALLEL OUT, 4000/1

Supplier's Site
Shift Registers - MC14035BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14035BCP
Shift Registers MC14035BCP
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number MC14035BCP MC14035BCP MC14035BCP
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
8-bit parallel-in/serial out shift register - 74HC165D-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
10 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74F323PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details