Manufacturer: ON Semiconductor
Win Source Part Number: 022565-MC14029BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
BINARY/DECADE UP/DOWN COUNTER SOIC16; Logic Family / Base Number:MC14029; Counter Type:Binary / Decade, Up / Down; Clock Frequency:10MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
BINARY / DECADE, UP/DOWN COUNTER, SOIC16; Logic Family / Base Number:MC14029; Counter Type:Binary / Decade, Up / Down; Clock Frequency:10MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER BIN/DEC U/D 16-SOIC
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 022565-MC14029BDR2G | MC14029BDR2G | MC14029BDR2GOSCT-ND | 04R7793 | MC14029BDR2G | MC14029BDR2G | MC14029BDR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14029BDR2G | Counters, Dividers | Binary/decade Up/down Counter Soic16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | SOIC; 16-SOIC | SOIC; SOIC-16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Category | Synchronous | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN |