onsemi Logic - Logic - Counters, Dividers - MC14029BCP MC14029BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 139452-MC14029BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 139452-MC14029BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14029BCP - 139452-MC14029BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14029BCP
139452-MC14029BCP
Logic - Logic - Counters, Dividers - MC14029BCP 139452-MC14029BCP
Manufacturer: ON Semiconductor Win Source Part Number: 139452-MC14029BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 139452-MC14029BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Counters, Dividers - MC14029BCPOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14029BCPOS-ND
Counters, Dividers MC14029BCPOS-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - MC14029BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14029BCP
Counters, Dividers MC14029BCP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14029BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14029BCP
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14029BCP
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 139452-MC14029BCP MC14029BCPOS-ND MC14029BCP MC14029BCP
Product Name Logic - Logic - Counters, Dividers - MC14029BCP Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type BCD/Decade Counter; MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74LS393PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC590PW/C1118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 61 MHz
View Details