Decoder 1 x 4:10 16-SOEIAJ
CMOS 4-Bit 10-Output Decimal Decoder/Driver, SOIC Product overview: MC14028BFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14028BFELG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787699-MC14028BFELG
Series: 4000B
Packaging: Reel package
Type: Decoder
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC14028
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): HCF4028BC1; TC4028BFN-ELP; CD4028BMTG4; TC4028BFN(F,N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DECODER 1 X 4:10 16SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14028BFELG-ND | 743-MC14028BFELG | 787699-MC14028BFELG | MC14028BFELG |
| Product Name | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BFELG | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; "16-SOIC | Tape and Reel | ||
| Standards and Certifications | RoHS |