onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G MC14028BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022564-MC14028BDR2G Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC14028 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14028BDR2G; HCF4028M013TR; TC4028BF(EL,N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022564-MC14028BDR2G Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC14028 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14028BDR2G; HCF4028M013TR; TC4028BF(EL,N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G - 022564-MC14028BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G
022564-MC14028BDR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G 022564-MC14028BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022564-MC14028BDR2G Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC14028 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14028BDR2G; HCF4028M013TR; TC4028BF(EL,N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022564-MC14028BDR2G
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC14028
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14028BDR2G; HCF4028M013TR; TC4028BF(EL,N,F);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MC14028BDR2G
SOIC Analog Switch and Multiplexer IC 743-MC14028BDR2G
BCD-to-Decimal Decoder IC, 4-10 Line, SOIC, CMOS Product overview: MC14028BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14028BDR2G can be used for catalog matching and distributor lookup.

BCD-to-Decimal Decoder IC, 4-10 Line, SOIC, CMOS Product overview: MC14028BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14028BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14028BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14028BDR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC14028BDR2GOSDKR-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14028BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14028BDR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC14028BDR2GOSTR-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14028BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14028BDR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC14028BDR2GOSCT-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14028BDR2G
Logic - Signal Switches, Multiplexers, Decoders MC14028BDR2G
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 022564-MC14028BDR2G 743-MC14028BDR2G MC14028BDR2GOSDKR-ND MC14028BDR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BDR2G SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Automotive
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Quad single-pole single-throw analog switch - 74HC4316D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers