onsemi Signal Switches, Multiplexers, Decoders MC14028BCPG

Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet
Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14028BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14028BCPGOS-ND
Signal Switches, Multiplexers, Decoders MC14028BCPGOS-ND
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BCPG - 1217554-MC14028BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BCPG
1217554-MC14028BCPG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BCPG 1217554-MC14028BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217554-MC14028BCPG Series: 4000B Packaging: Tube Type: Decoder Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC14028 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD4028BCN; CD4028BCN; CD4028BMN; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1217554-MC14028BCPG
Series: 4000B
Packaging: Tube
Type: Decoder
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC14028
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4028BCN; CD4028BCN; CD4028BMN;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC14028BCPG
Analog Switch and Multiplexer IC 743-MC14028BCPG
CMOS 4-Bit 10-Output Decoder/Demultiplexe r IC, PDIP-16 Product overview: MC14028BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14028BCPG can be used for catalog matching and distributor lookup.

CMOS 4-Bit 10-Output Decoder/Demultiplexer IC, PDIP-16 Product overview: MC14028BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14028BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14028BCPGOS-ND 1217554-MC14028BCPG 743-MC14028BCPG
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14028BCPG Analog Switch and Multiplexer IC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data