onsemi Dual 13MHz 18V SOIC Logic IC MC14027BDG

Description
Dual JK Flip-Flop, CMOS, SOIC, Pos Edge, 13MHz, 18V Product overview: MC14027BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 13MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC14027BDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, CMOS, SOIC, Pos Edge, 13MHz, 18V Product overview: MC14027BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 13MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC14027BDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 13MHz 18V SOIC Logic IC
706-MC14027BDG
Dual 13MHz 18V SOIC Logic IC 706-MC14027BDG
Dual JK Flip-Flop, CMOS, SOIC, Pos Edge, 13MHz, 18V Product overview: MC14027BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 13MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC14027BDG can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, CMOS, SOIC, Pos Edge, 13MHz, 18V Product overview: MC14027BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 13MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC14027BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC14027BDG
Product Name Dual 13MHz 18V SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers