NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14
4000/14000/40000 SERIES, TRIPLE 3-INPUT NOR GATE, PDSO14, ROHS COMPLIANT, EIAJ, SO-14 Product overview: MC14025BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14025BFELG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 763526-MC14025BFELG
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: MC14025
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4025BNS; CD4025BNSR; CD4025BNSRG4; CD4025BNSR; MC14025BFG; MC14025BF; MC14025BFELG;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
NOR Gate IC 3 Channel SOEIAJ-14
IC GATE NOR 3CH 3-INP SOEIAJ-14
IC GATE NOR 3CH 3-INP SOEIAJ-14
NOR Gate IC 3 Channel SOEIAJ-14
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14025BFELG | 705-MC14025BFELG | 763526-MC14025BFELG | MC14025BFELG-ND | MC14025BFELG | MC14025BFELG | MC14025BFELG |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC14025BFELG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | Other; SOIC | SOIC | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Inputs | 3 | 3 | 3 | 3 |