NOR Gate IC 3 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217547-MC14025BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: MC14025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HEF4025BT,653; HEF4025BT; HEF4025BT,652;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Triple 3-Input NOR Gate
Triple 3-Input NOR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14025BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14025BDG can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14SOIC
IC GATE NOR 3CH 3-INP 14SOIC
4000 CMOS, SMD, 4025, SOIC14, 18V; Logic Family / Base Number:MC14025; Logic Type:NOR; Output Current:8.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 3CH 3-INP 14SOIC
Logic Gates 3-18V Triple 3-Input NOR
IC GATE NOR 3CH 3-INP 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14025BDGOS-ND | 1217547-MC14025BDG | MC14025BDG | 705-MC14025BDG | MC14025BDG | MC14025BDG | 97K4604 | MC14025BDG | MC14025BDG | 598-MC14025BDG | MC14025BDG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14025BDG | 18V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 4000 Cmos, Smd, 4025, Soic14, 18V; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Logic Gates | IC GATE NOR 3CH 3-INP 14-SOIC | Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOR; NOR | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V | 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 5V; 5V | 1.8V; 3V ~ 18V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | |||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |