onsemi Logic - Logic - Gates and Inverters - MC14025BCP MC14025BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133685-MC14025BCP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133685-MC14025BCP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14025BCP - 133685-MC14025BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14025BCP
133685-MC14025BCP
Logic - Logic - Gates and Inverters - MC14025BCP 133685-MC14025BCP
Manufacturer: ON Semiconductor Win Source Part Number: 133685-MC14025BCP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 133685-MC14025BCP
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Gates and Inverters - MC14025BCPOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14025BCPOS-ND
Gates and Inverters MC14025BCPOS-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
DIP Logic IC
705-MC14025BCP
DIP Logic IC 705-MC14025BCP
4000/14000/40000 SERIES, TRIPLE 3-INPUT NOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC14025BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14025BCP can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, TRIPLE 3-INPUT NOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC14025BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14025BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14025BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14025BCP
Gates and Inverters MC14025BCP
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14025BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14025BCP
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14025BCP
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - MC14025BCP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14025BCP
Logic - Gates and Inverters MC14025BCP
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 133685-MC14025BCP MC14025BCPOS-ND 705-MC14025BCP MC14025BCP MC14025BCP MC14025BCP
Product Name Logic - Logic - Gates and Inverters - MC14025BCP Gates and Inverters DIP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR; NOR Gate NOR NOT; NOR
Supply Voltage 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Inputs 3 3 3 3
Propagation Delay 100 ns 100 ns 100 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-input OR gate - 74AHCT32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details