Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022561-MC14024BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 7-BIT 14SOIC
COUNTER, RIPPLE, 7BIT, SOIC-14; Logic Family / Base Number:MC14024; Counter Type:Binary Ripple; Clock Frequency:12MHz; Count Maximum:127; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; LogicRoHS Compliant: Yes
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
IC COUNTER RIPPLE 7STAGE 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14024BDR2GOSDKR-ND | 022561-MC14024BDR2G | MC14024BDR2G | 42Y0558 | MC14024BDR2G | MC14024BDR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14024BDR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter, Ripple, 7Bit, Soic-14; Logic Family / Base Number Onsemi | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | Binary Ripple | ||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |