onsemi Logic - Logic - Counters, Dividers - MC14024BDR2 MC14024BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217544-MC14024BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217544-MC14024BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14024BDR2 - 1217544-MC14024BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14024BDR2
1217544-MC14024BDR2
Logic - Logic - Counters, Dividers - MC14024BDR2 1217544-MC14024BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217544-MC14024BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217544-MC14024BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - MC14024BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14024BDR2
Counters, Dividers MC14024BDR2
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC

Buy Now Datasheet
Counters, Dividers - MC14024BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14024BDR2
Counters, Dividers MC14024BDR2
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 1217544-MC14024BDR2 MC14024BDR2
Product Name Logic - Logic - Counters, Dividers - MC14024BDR2 Counters, Dividers
Supply Voltage 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC390DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 71 MHz
View Details
Counter ICs - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details