The MC14023BDR2 is a triple 3-input NAND gate integrated circuit housed in a 14-pin SOIC package. It operates within a supply voltage range of 3.0 V to 18 V, making it suitable for various low-power applications. The device features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range of -55°C to +125°C. It includes double diode protection on all inputs, ensuring robustness against static discharge. The MC14023BDR2 is also Pb-free and RoHS compliant, aligning with modern environmental standards. This component serves as a pin-for-pin replacement for corresponding CD4000 series devices, facilitating easy integration into existing designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 094732-MC14023BDR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4023BM; MC14023BD; MC14023BDR2; HCF4023M013TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC NAND 3-CIR 3-IN 14-SOIC
4000/14000/40000 SERIES, TRIPLE 3-INPUT NAND GATE, PDSO14, SOIC-14 Product overview: MC14023BDR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14023BDR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 094732-MC14023BDR2 | MC14023BDR2OSTR-ND | 705-MC14023BDR2 | MC14023BDR2 | MC14023BDR2 | MC14023BDR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC14023BDR2 | Gates and Inverters | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |