Triple 3-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14023BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14023BDG can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 129435-MC14023BDG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Triple 3-Input NAND Gate
IC GATE NAND 3CH 3-INP 14-SOIC
Logic Gates 3-18V Triple 3-Input NAND
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14023BDG | MC14023BDGOS-ND | 129435-MC14023BDG | MC14023BDG | 598-MC14023BDG | MC14023BDG | MC14023BDG | MC14023BDG | MC14023BDG |
| Product Name | 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14023BDG | IC GATE NAND 3CH 3-INP 14-SOIC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 5V; 5V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |