Manufacturer: ON Semiconductor
Win Source Part Number: 1217539-MC14023BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: MC14023
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4023BCN; CD4023BCN; CD4023BMN;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
CMOS Triple 3-Input NAND Gate IC, PDIP-14 Product overview: MC14023BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14023BCPG can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-PDIP
NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDIP14
CMOS Logic, Triple 3-Input NAND Gate, PDIP14, Pb-Free
IC GATE NAND 3CH 3-INP 14DIP
NAND Gate IC 3 Channel 14-PDIP
IC GATE NAND 3CH 3-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217539-MC14023BCPG | 705-MC14023BCPG | MC14023BCPGOS-ND | MC14023BCPG | 70099844 | MC14023BCPG | MC14023BCPG | MC14023BCPG |
| Product Name | Logic - Logic - Gates and Inverters - MC14023BCPG | Logic IC | Gates and Inverters | CMOS Logic, Triple 3-Input NAND Gate, PDIP14, Pb-Free | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Logic Family | CMOS | CMOS | CMOS | |||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | 100 ns |