onsemi Shift Registers MC14021BDR2G

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14021BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BDR2GOSCT-ND
Shift Registers MC14021BDR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC14021BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BDR2GOSDKR-ND
Shift Registers MC14021BDR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC14021BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BDR2GOSTR-ND
Shift Registers MC14021BDR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14021BDR2G - 022559-MC14021BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14021BDR2G
022559-MC14021BDR2G
Logic - Logic - Shift Registers - MC14021BDR2G 022559-MC14021BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022559-MC14021BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022559-MC14021BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14021BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14021BDR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC14021BDR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - MC14021BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14021BDR2G
Logic - Shift Registers MC14021BDR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi - 50AC5966 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi
50AC5966
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi 50AC5966
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:MC14021B; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:MC14021B; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - MC14021BDR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC14021BDR2G
Shift Registers MC14021BDR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - MC14021BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BDR2G
Shift Registers MC14021BDR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC14021BDR2G
Counter Shift Registers MC14021BDR2G
Counter Shift Registers 3-18V 8-Bit CMOS Static Shift

Counter Shift Registers 3-18V 8-Bit CMOS Static Shift

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14021BDR2GOSCT-ND 022559-MC14021BDR2G MC14021BDR2G MC14021BDR2G 50AC5966 MC14021BDR2G MC14021BDR2G MC14021BDR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC14021BDR2G Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi Shift Registers Shift Registers Counter Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 3V ~ 18V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 74HCT595BQ - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers