onsemi Shift Registers MC14021BD

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14021BDOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BDOS-ND
Shift Registers MC14021BDOS-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14021BD - 1217533-MC14021BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14021BD
1217533-MC14021BD
Logic - Logic - Shift Registers - MC14021BD 1217533-MC14021BD
Manufacturer: ON Semiconductor Win Source Part Number: 1217533-MC14021BD Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 4021 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217533-MC14021BD
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 4021
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Shift Registers - MC14021BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BD
Shift Registers MC14021BD
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14021BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14021BD
Integrated Circuits (ICs) - Logic - Shift Registers MC14021BD
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14021BDOS-ND 1217533-MC14021BD MC14021BD MC14021BD
Product Name Shift Registers Logic - Logic - Shift Registers - MC14021BD Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers