onsemi 8-bit 8BIT 8 Bit Logic IC MC14021BCP

Description
IC SHIFT REGISTER 8BIT 16DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP Product overview: MC14021BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14021BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SHIFT REGISTER 8BIT 16DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP Product overview: MC14021BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14021BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8 Bit Logic IC - 712-MC14021BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8 Bit Logic IC
712-MC14021BCP
8-bit 8BIT 8 Bit Logic IC 712-MC14021BCP
IC SHIFT REGISTER 8BIT 16DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP Product overview: MC14021BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14021BCP can be used for catalog matching and distributor lookup.

IC SHIFT REGISTER 8BIT 16DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP Product overview: MC14021BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14021BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC14021BCP
Product Name 8-bit 8BIT 8 Bit Logic IC
Supply Voltage 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5438FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-8368-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details