Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022558-MC14020BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
IC COUNTER 14BIT BINARY 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER 14BIT BINARY 16-SOIC
BINARY RIPPLE COUNTER, 14BIT, SOIC-16; Logic Family / Base Number:MC14020B; Counter Type:Ripple Carry Binary; Clock Frequency:8MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes
IC BINARY COUNTER 14-BIT 16SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14020BDR2GOSTR-ND | 022558-MC14020BDR2G | MC14020BDR2G | MC14020BDR2G | MC14020BDR2G | 50AC5965 | MC14020BDR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14020BDR2G | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Binary Ripple Counter, 14Bit, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | Ripple Carry Binary | |||||
| Counter Category | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |