onsemi Logic - Logic - Counters, Dividers - MC14020BDG MC14020BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217528-MC14020BDG Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Count Rate: 8MHz Family Name: MC14020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD4020BNSE4; 89271AKB3T; CD4020BNS; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217528-MC14020BDG Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Count Rate: 8MHz Family Name: MC14020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD4020BNSE4; 89271AKB3T; CD4020BNS; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14020BDG - 1217528-MC14020BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14020BDG
1217528-MC14020BDG
Logic - Logic - Counters, Dividers - MC14020BDG 1217528-MC14020BDG
Manufacturer: ON Semiconductor Win Source Part Number: 1217528-MC14020BDG Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Count Rate: 8MHz Family Name: MC14020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD4020BNSE4; 89271AKB3T; CD4020BNS; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217528-MC14020BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 8MHz
Family Name: MC14020B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD4020BNSE4; 89271AKB3T; CD4020BNS;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MC14020BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14020BDGOS-ND
Counters, Dividers MC14020BDGOS-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14020BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14020BDG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14020BDG
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC14020BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14020BDG
Counters, Dividers MC14020BDG
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217528-MC14020BDG MC14020BDGOS-ND MC14020BDG MC14020BDG
Product Name Logic - Logic - Counters, Dividers - MC14020BDG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 1786992 - RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Counters, Dividers - 74LS393PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details