Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217526-MC14020BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 8MHz
Part Status: Obsolete(EOL)
Family Name: MC14020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4020BMN/NOPB; CD4020BMN; CD4020BCN;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: India, Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
IC BINARY COUNTER 14-BIT 16DIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
CMOS Logic, 14-Bit Binary Counter, PDIP14, Pb-Free
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14020BCPGOS-ND | 1217526-MC14020BCPG | MC14020BCPG | MC14020BCPG | 70099842 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14020BCPG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | CMOS Logic, 14-Bit Binary Counter, PDIP14, Pb-Free |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | ||||
| Counter Direction | UP | ||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | PDIP |