Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 110040-MC14018BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
IC COUNTER N PRESET 16-SOIC
IC DIVIDER BY N 5-BIT 16SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC14018BDR2GOSCT-ND | 110040-MC14018BDR2G | MC14018BDR2G | MC14018BDR2G | MC14018BDR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14018BDR2G | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |