Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 116890-MC14018BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
IC COUNTER DIV N PRESET 16SOIC
IC DIVIDER BY N 5-BIT 16SOIC
COUNTER, DIVIDE-BY-N, SOIC-16; Logic Family / Base Number:MC14018; Counter Type:Divide-By-N; Clock Frequency:4MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Counters |
| Product Number | MC14018BDG | MC14018BDGOS-ND | 116890-MC14018BDG | MC14018BDG | MC14018BDG | MC14018BDG | 81Y6552 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14018BDG | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter, Divide-By-N, Soic-16; Logic Family / Base Number Onsemi | |
| Counter Type | Ring | Divide-By-N | |||||
| Counter Category | Synchronous | ||||||
| Counter Direction | UP | ||||||
| Package Type | SOIC; SOIC-16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | CMOS |