onsemi Logic - Logic - Counters, Dividers - MC14017BCP MC14017BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221976-MC14017BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 16MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4017BE; HCF4017BEY; MC14017BCPG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221976-MC14017BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 16MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4017BE; HCF4017BEY; MC14017BCPG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14017BCP - 221976-MC14017BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14017BCP
221976-MC14017BCP
Logic - Logic - Counters, Dividers - MC14017BCP 221976-MC14017BCP
Manufacturer: ON Semiconductor Win Source Part Number: 221976-MC14017BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 16MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4017BE; HCF4017BEY; MC14017BCPG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 221976-MC14017BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4017BE; HCF4017BEY; MC14017BCPG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 221976-MC14017BCP
Product Name Logic - Logic - Counters, Dividers - MC14017BCP
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details