The MC14016BFELG is a quad bilateral switch designed for controlling both digital and analog signals. It features four independent switches within a single monolithic structure, making it suitable for applications such as signal gating, chopper circuits, modulators, demodulators, and CMOS logic implementations. The device operates over a supply voltage range of 3.0 Vdc to 18 Vdc and has diode protection on all inputs. Key specifications include low noise performance at 12 nV/,àöCycle for frequencies above 1 kHz, and it is a pin-for-pin replacement for CD4016B and CD4066B, although it has improved transfer characteristics that may introduce more parasitic coupling capacitance. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is important to note that the inputs and outputs lack ESD protection, necessitating antistatic precautions during handling. The MC14016BFELG is packaged in a SOIC-14 format.
Quad Analog Switch/Quad Multiplexer, SOEIAJ-14, 2000-REEL Product overview: MC14016BFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BFELG can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 400Ohm SOEIAJ-14
4 Circuit IC Switch 1:1 400Ohm SOEIAJ-14
IC SWITCH 1X1 14SOEIAJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC14016BFELG | MC14016BFELG-ND | MC14016BFELG | MC14016BFELG |
| Product Name | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 37 MHz | 37 MHz | 37 MHz | 37 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | SOIC; "14-SOIC | SOIC; 14-SOIC (0.209\", 5.30mm Width) |