onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFEL MC14016BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221975-MC14016BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: SOEIAJ-14 Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221975-MC14016BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: SOEIAJ-14 Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFEL - 221975-MC14016BFEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFEL
221975-MC14016BFEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFEL 221975-MC14016BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 221975-MC14016BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: SOEIAJ-14 Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 221975-MC14016BFEL
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 37MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: SOEIAJ-14
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-MC14016BFEL
Analog Switch and Multiplexer IC 747-MC14016BFEL
IC SWITCH 1X1 14SOEIAJ Product overview: MC14016BFEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BFEL can be used for catalog matching and distributor lookup.

IC SWITCH 1X1 14SOEIAJ Product overview: MC14016BFEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BFEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 221975-MC14016BFEL 747-MC14016BFEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFEL Analog Switch and Multiplexer IC
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 3 to 18 volts
Bandwidth 37 MHz 37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74HC154D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details