ON Semiconductor, MC14016BDG
ON Semiconductor, MC14016BDG
ON Semiconductor, MC14016BDG
4 Circuit IC Switch 1:1 400Ohm 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 111036-MC14016BDG
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 37MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Quad Analog Switch IC | 54MHz BW | 18V | SOIC Product overview: MC14016BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 54MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 54MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BDG can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 400Ohm 14-SOIC
IC SWITCH 1X1 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1869745P | 1869079 | MC14016BDGOS-ND | 111036-MC14016BDG | 747-MC14016BDG | MC14016BDG | MC14016BDG |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BDG | Quad 54MHz 18V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Quad | Quad | 1:1 | ||||
| Number of Pins | 14 | 14 | |||||
| Package Type | SOIC; Soic | SOIC; "14-SOIC | SOIC; 14-SOIC | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |